EN
  • EN
  • DE

54F32M/B2AJC

Part No 54F32M/B2AJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007910-54F32M/B2AJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F32M/B2AJC CAD Model

Description

The 54F32M/B2AJC is a quad 2-input OR gate from the 54F series, manufactured by Freescale Semiconductor (now NXP). It belongs to the Fast TTL (Transistor-Transistor Logic) family, known for its high speed and moderate power consumption. This device contains four independent OR gates, each with two inputs, making it suitable for various logic applications.

Applications

  • Digital Logic Circuits: Used in digital systems where OR gate logic is required.
  • Combinational Logic: Employed in constructing complex combinational logic functions.
  • Data Selection: Can be used in data selection and routing circuits.
  • Address Decoding: Utilized in address decoding for memory systems.
  • Control Systems: Integrated into control systems for logical decision-making.

Features

  • Quad 2-Input OR Gates: Contains four independent 2-input OR gates in a single package.
  • Fast TTL Technology: Provides high-speed operation with typical propagation delays in the nanosecond range.
  • Standard Logic Levels: Compatible with standard TTL logic levels.
  • High Fan-Out: Can drive multiple logic inputs.
  • Wide Operating Temperature Range: Operates over a specified temperature range, typically -55°C to +125°C.

Benefits

  • Simplified Logic Design: Provides a convenient way to implement OR gate logic in digital circuits.
  • Reduced Component Count: Integrates four OR gates into a single package, reducing the number of components required.
  • High-Speed Operation: Fast TTL technology enables high-speed performance.
  • Compatibility: Compatible with standard TTL logic levels, ensuring easy integration with other TTL devices.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing OR gate logic.

Additional Details

The 54F32M/B2AJC is typically available in a DIP (Dual In-line Package). Each of the four OR gates functions independently. An OR gate produces a high output when at least one of its inputs is high; the output is low only when both inputs are low. The 54F series is characterized by its relatively fast switching speeds compared to standard TTL, but also has a higher power consumption.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess