EN
  • EN
  • DE
  • IT

54F32/BCAJC

Part No 54F32/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205619-54F32/BCAJC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F32/BCAJC CAD Model

Description

The 54F32/BCAJC is a high-speed, low-power Schottky quad 2-input OR gate, manufactured by Freescale Semiconductor (now NXP). This integrated circuit is designed for high-performance logic applications requiring fast switching speeds and low power consumption. It's part of the 54F series, which is known for its improved performance compared to standard TTL logic families.

Applications:

  • Digital Logic Circuits: Used in a wide range of digital systems for implementing OR logic functions.
  • Data Processing: Employed in data processing units for performing logical operations on data.
  • Control Systems: Integrated into control systems for decision-making and signal processing.
  • Instrumentation: Utilized in test and measurement equipment for signal conditioning and logic control.
  • Communication Systems: Found in communication equipment for implementing logical functions in data transmission and reception.

Features:

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates in a single package.
  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Reduces power dissipation, making it suitable for battery-powered devices.
  • Schottky Technology: Uses Schottky diodes for improved switching characteristics and reduced propagation delay.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing design flexibility.

Benefits:

  • Improved Performance: Enhances the performance of digital systems with its fast switching speeds.
  • Reduced Power Consumption: Lowers power dissipation, extending battery life in portable devices.
  • Simplified Design: Integrates four OR gates into a single package, reducing component count and simplifying circuit design.
  • Reliable Operation: Provides reliable performance in various operating conditions.
  • Cost-Effective: Offers a cost-effective solution for implementing OR logic functions.

Additional Details:

The 54F32/BCAJC typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its pinout is standard for quad 2-input OR gates, making it easy to integrate into existing designs. The device operates at a specified voltage range, and care must be taken to ensure that the supply voltage is within the specified limits. Detailed electrical characteristics, such as propagation delay and power dissipation, can be found in the official datasheet from NXP. This IC is valuable in digital circuits requiring OR logic functions with high speed and low power consumption characteristics.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess