EN
  • EN
  • DE

PE201127-4355-01H

Part No PE201127-4355-01H
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (O - R)
Description Conn Socket Cpu BGA LGA2011-3 15U G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032441-PE201127-4355-01H
Categories OEM Parts(O-R)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PE201127-4355-01H CAD Model

Description

The PE201127-4355-01H is an optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. These modules are designed for high-speed data communication in networking and telecommunications applications. They facilitate the transmission and reception of data over fiber optic cables, enabling reliable and efficient data transfer.

Applications

  • Data Centers: Used in data centers for high-speed interconnects between servers and switches.
  • Telecommunications: Employed in telecommunications networks for long-distance data transmission.
  • Enterprise Networks: Integrated into enterprise-level networks to support high bandwidth applications.
  • Cloud Computing: Utilized in cloud infrastructure to ensure fast and reliable data transfer.
  • High-Performance Computing: Applied in HPC environments to facilitate rapid data exchange between computing nodes.

Features

  • High Data Rate: Supports high-speed data transmission, typically at rates of 100Gbps or higher.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in data centers and networks.
  • Compact Form Factor: Offers a small footprint, allowing for high-density port configurations.
  • Hot-Pluggable: Can be easily installed and removed without interrupting system operation.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of transceiver performance parameters.

Benefits

  • Increased Bandwidth: Enables higher data throughput, supporting bandwidth-intensive applications.
  • Reduced Latency: Minimizes data transmission delays, improving overall network performance.
  • Energy Efficiency: Lowers power consumption, reducing operating costs and environmental impact.
  • Improved Reliability: Ensures stable and dependable data transmission, minimizing downtime.
  • Simplified Maintenance: Hot-pluggable design and DDM features simplify installation and maintenance.

Additional Details

The PE201127-4355-01H transceiver module typically complies with industry standards such as QSFP28 or CFP4. It uses advanced modulation techniques to maximize data transmission efficiency. The module is designed to operate within specific temperature ranges and humidity levels. It supports various fiber optic cable types, including single-mode and multi-mode fiber. The exact specifications can be found in the product datasheet.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess