The AFBR-57F5AMZ-ELX is a high-performance small form factor pluggable (SFP+) transceiver from Foxconn Optical Interconnect Technology, Inc. designed for 10 Gigabit Ethernet applications. It operates at a wavelength of 850nm, making it suitable for multimode fiber (MMF) links. This transceiver supports data rates up to 10.3125 Gbps and is compliant with the SFP+ Multi-Source Agreement (MSA).
Applications
- 10 Gigabit Ethernet
- Data Centers
- Enterprise Networking
- High-Performance Computing
- Storage Area Networks (SAN)
Features
- Supports data rates up to 10.3125 Gbps
- 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter
- PIN photodiode receiver
- Up to 300m transmission on OM4 multimode fiber
- SFP+ MSA compliant
- Digital Diagnostic Monitoring (DDM) via I2C interface
- Single 3.3V power supply
- Low power consumption
- Hot-pluggable
- Operating case temperature: 0 to 70°C
Benefits
- High bandwidth connectivity for demanding applications
- Easy to install and use due to its SFP+ form factor
- Real-time monitoring of transceiver performance through DDM
- Cost-effective solution for short-reach 10 Gigabit Ethernet links
- Reliable performance in various operating environments
Additional Details
The AFBR-57F5AMZ-ELX utilizes a high-performance 850nm VCSEL transmitter and a PIN photodiode receiver to achieve reliable data transmission over multimode fiber. The integrated Digital Diagnostic Monitoring (DDM) functionality allows users to monitor key transceiver parameters such as optical power, temperature, and supply voltage in real-time, facilitating network management and troubleshooting. This transceiver is designed to meet the stringent requirements of 10 Gigabit Ethernet applications, providing a robust and efficient solution for high-speed data communication.