EN
  • EN
  • DE

V23826-K305-C63D3

Part No V23826-K305-C63D3
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transceiver Modules
Description TXRX MULT-MODE 850NM 1.3GBIT / TX/RX Optical Fiber 1062.5Mbps 10-Pin
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Part Status Obsolete(EOL)
Data Rate 1.3Gbps
Wavelength 850nm
Applications Ethernet
Operating Supply Voltage 4.75 V ~ 5.25 V
Connector Type SC
Mounting Style Through Hole
Win Source Part Number 798970-V23826-K305-C63D3
Popularity Medium
Supply and Demand Status Limited
Family Name V23826-K305
Introduction Date October 09, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian V23826-K305-C63D3 CAD Model

Description

The Infineon Technologies V23826-K305-C63D3 is a through-hole SC connector type optoelectronic component manufactured by Infineon Technologies.

  • Application: Ethernet
  • Data Rate: 1.3Gbps
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Wavelength: 850nm
  • Series: V23826-K305
  • Introduction Date: October 2002
  • Status: Obsolete (EOL)
  • Cross-Reference: V23826-K305-C353-C5, V23826-K305-C353-C3, V23826-K305-C373, V23826-K305-C63
  • Supply and Demand Status: Limited

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Lowest to $70.7462
Broadcom Limited
TXRX OPT 1X9 100MBPS SC EXT TEMP
Lowest to $52.2621
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $27.0672
Broadcom Limited
TXRX QSFP 40GBE 4CH PLUGGABLE
Need more? Email Us
Broadcom Limited
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368
Finisar Corporation
RoHS-6 Compliant 10Gb/s 850nm Multimode Datacom SFP+ Transceiver
Lowest to $270.8333
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX OPT 1X9 100MBPS ST EXT TEMP
Lowest to $27.8026
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess