Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Fox Electronics
Series FPXLF
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.492" L x 0.181" W (12.50mm x 4.60mm)
Height - Seated (Max) 0.146" (3.70mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 1340567-FPXLF160-20
Ultra Librarian 3D Model Ultra Librarian FPXLF160-20 CAD Model

Description

The 1340567-FPXLF160-20 is a 16 MHz crystal from Fox Electronics.

  • Frequency: 16 MHz
  • Frequency Stability: ±50ppm
  • ESR (Equivalent Series Resistance): 40 Ohms
  • Load Capacitance: 20pF
  • Mode: Fundamental
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Standard Package: 1,000
  • Operating Temperature: -10°C to 70°C
  • Availability: Open Market

You May Also Be Interested in

Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
ECAD model for ABLS2-12.000MHZ-B4Y-T
ECS Inc.
CRYSTAL 10.0000MHZ 18PF TH
Need more? Email Us
ECAD model for ECS-100-18-9
NDK
CRYSTAL 13.0000MHZ 10PF SMD / Crystal 13MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 60Ohm
Need more? Email Us
ECAD model for NX4025DA-13.000000MHZ-B6
TXC CORPORATION
CRYSTAL 22.0000MHZ 18PF SMD
Need more? Email Us
ECAD model for 9C-22.000MEEJ-T
TXC CORPORATION
CRYSTAL 50.0000MHZ 18PF SMD
Need more? Email Us
ECAD model for 7M-50.000MAAJ-T
AVX Corp/Kyocera Corp
CRYSTAL 40.0000MHZ 8PF SMD / Quartz Crystal
Lowest to $0.6427
ECAD model for CX3225SB40000D0FLJCC
Abracon LLC
CRYSTAL 22.1184MHZ 18PF TH
Need more? Email Us
ECAD model for AB-22.1184MHZ-B2
ECS Inc.
CRYSTAL 6.5536MHZ 12PF SMD
Need more? Email Us
ECAD model for ECS-65-12-7S-TR
TXC CORPORATION
CRYSTAL 4.0000MHZ 18PF SMD
Need more? Email Us
ECAD model for 9C-4.000MAAJ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention