EN
  • EN
  • DE

FS8853A-33CA

Part No FS8853A-33CA
Manufacturer Fortune
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fortune
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823580-FS8853A-33CA
Ultra Librarian 3D Model Ultra Librarian FS8853A-33CA CAD Model

Description

The FS8853A-33CA is a high-efficiency synchronous buck converter from Fortune Semiconductor. Its primary function is to efficiently convert a higher input voltage to a lower output voltage, specifically 3.3V, making it ideal for powering a variety of electronic devices. Its synchronous rectification design minimizes power loss, leading to enhanced efficiency and longer battery life in portable applications.

Applications:

  • Smartphones: Powers various internal components requiring 3.3V.
  • Tablets: Provides efficient power regulation for the core processor and peripherals.
  • Embedded Systems: Used in various embedded systems requiring efficient 3.3V power.
  • Wireless Modules: Powers Wi-Fi, Bluetooth, and other wireless communication modules.
  • Portable Devices: Powers cameras, audio players, and other portable consumer electronics.

Features:

  • Synchronous Rectification: Minimizes power loss and improves efficiency.
  • Wide Input Voltage Range: Supports a broad range of input voltages for greater flexibility.
  • 3.3V Fixed Output: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over-Current Protection (OCP): Protects against excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the device in case of a short circuit.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Compact Package: Allows for use in space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency extends battery life in portable devices.
  • Improved Reliability: Protection features enhance system reliability.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Simplified Design: Easy to integrate into existing systems.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The FS8853A-33CA incorporates protection features to ensure robust operation. These features include over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP). These safeguards protect both the converter and the load from potential damage due to electrical faults. It is typically implemented in a small package, making it suitable for modern miniaturized electronics.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess