EN
  • EN
  • DE

LM93CIMT/NOPB

Part No LM93CIMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Monitors
Interface 2-Wire SMBus
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Style SMD
Family Part Number LM93
Manufacturer Pack Quantity 34
MSL Level 2 (1 Year)
Win Source Part Number 1200933-LM93CIMT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM93CIMT/NOPB CAD Model

Description

Product Overview: LM93CIMT/NOPB

The LM93CIMT/NOPB is a precision integrated circuit from Texas Instruments designed for advanced hardware monitoring of system parameters such as temperature, voltage, and fan speed. This product is particularly suitable for complex systems like servers, workstations, and personal computers that require reliable and continuous monitoring to maintain optimal performance and prevent overheating or hardware failure.

Key Features

  • Temperature Monitoring: The LM93CIMT/NOPB is equipped with multiple temperature sensor inputs which provide accurate readings of system temperatures. It helps in maintaining an ideal operating environment for sensitive electronic components.
  • Voltage Sensing: This device can monitor several voltage rails, ensuring that the system is operating within safe electrical parameters. It is capable of detecting under-voltage or over-voltage conditions, which can be critical for preventing damage to the system.
  • Fan Control: With its built-in fan control functionality, the LM93CIMT/NOPB can manage and adjust fan speeds based on temperature readings, optimizing cooling efficiency and noise levels.
  • Communication Interface: The device uses an SMBus 2.0 compliant interface, allowing it to communicate with the system's microcontroller for reporting and control purposes.
  • Programmable: Users can program various thresholds and limits into the device, providing customized responses to different monitoring scenarios.

Applications

The LM93CIMT/NOPB is versatile and can be used in a variety of applications that require meticulous monitoring of hardware conditions. It is particularly useful in:

  • Server Systems
  • Workstations
  • Personal Computers
  • Embedded Systems
  • Industrial Control Systems

Quality and Reliability

As a product from Texas Instruments, the LM93CIMT/NOPB is manufactured to high-quality standards, ensuring reliability and performance consistency. It is available in a surface-mount package and is lead-free, catering to environmentally-conscious and RoHS-compliant applications.

With its comprehensive feature set and robust design, the LM93CIMT/NOPB is an excellent choice for designers and engineers looking to integrate advanced system monitoring capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess