The CMT2N7002G is an N-Channel enhancement mode MOSFET manufactured by Formosa MS. It is designed for low voltage, high-speed switching applications. The device is commonly used in portable equipment such as cell phones and laptops, as well as in small signal circuits and driver circuits.
Applications
- Low voltage switching
- Portable equipment
- Cell phones and smartphones
- Laptops
- Small signal circuits
- Driver circuits
Features
- N-Channel enhancement mode: Offers easy control and low on-resistance.
- Low gate threshold voltage: Requires minimal voltage to turn on, making it compatible with low-voltage logic circuits.
- Fast switching speed: Enables high-frequency operation and reduces switching losses.
- Small SOT-23 package: Saves board space and allows for high-density circuit designs.
- RoHS compliant: Meets environmental standards for lead-free manufacturing.
Benefits
- Efficient power usage: Low on-resistance minimizes power dissipation and improves energy efficiency.
- Simplified circuit design: Low gate threshold voltage simplifies interface with logic circuits.
- High-speed operation: Fast switching speed allows for use in high-frequency applications.
- Compact design: Small package allows for smaller and more portable devices.
- Environmentally friendly: RoHS compliance ensures minimal environmental impact.
Additional Details
The CMT2N7002G typically has a drain-source voltage rating of 60V and a continuous drain current rating of approximately 0.3A. The gate threshold voltage is usually between 1V and 3V. The device is packaged in a SOT-23 surface mount package, which allows for automated assembly and is suitable for high-density circuit boards. This MOSFET is a versatile component for various low-power switching applications due to its combination of performance, size, and environmental compliance.