Product Overview: DMS3016SSS - Diodes Incorporated
The DMS3016SSS, manufactured by Diodes Incorporated, is a high-performance, N-Channel MOSFET that is designed to meet the rigorous demands of modern electronic circuits. This MOSFET is a testament to Diodes Incorporated's commitment to providing power management solutions that combine efficiency, reliability, and compactness.
Key Features
- High Continuous Drain Current: The DMS3016SSS is capable of supporting a continuous drain current (Id) of up to 12A, making it suitable for high-power applications.
- Low On-Resistance: With an RDS(on) as low as 8.5mΩ at VGS = 10V, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
- High-Speed Switching: Designed for fast switching applications, the DMS3016SSS provides quick response times, which is crucial for power regulation and conversion.
- PowerDI®5060-8 Package: The device comes in a thermally efficient PowerDI®5060-8 package that enhances thermal performance and reduces the overall footprint on the PCB.
Applications
The versatility of the DMS3016SSS allows it to be used in a wide range of applications, including:
- Power management for consumer electronics
- DC-DC converters
- Load switches
- Motor control circuits
- Battery management systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (Vds) |
30V |
| Gate-Source Voltage (Vgs) |
±20V |
| Continuous Drain Current (Id) |
12A |
| Pulsed Drain Current (Idm) |
48A |
| RDS(on) |
8.5mΩ at VGS = 10V |
| Power Dissipation (Pd) |
3.8W |
For engineers and designers seeking a robust MOSFET that offers high efficiency, the DMS3016SSS from Diodes Incorporated is an excellent choice. Its performance and compact form factor make it an ideal component for power-sensitive and space-constrained applications.