EN
  • EN
  • DE

BLV5N60

Part No BLV5N60
Manufacturer Estek Electronics Co. Ltd
Catalog END - OF - LIFE
Description N-channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Estek Electronics Co. Ltd
Win Source Part Number 1153890-BLV5N60
Manufacturer Homepage www.estek.com.cn/en/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLV5N60 CAD Model

Description

The BLV5N60 is a high-voltage N-channel MOSFET from Estek Electronics, designed for high-efficiency power switching applications. This component features a robust design for reliable operation in demanding environments.

Applications:

  • Switch-mode power supplies (SMPS): Used in various power supply designs for efficient power conversion.
  • Power factor correction (PFC) circuits: Improves the power factor in electronic devices.
  • DC-DC converters: Converts DC voltage levels with high efficiency.
  • LED lighting: Used in LED drivers for efficient and reliable lighting solutions.
  • Motor control: Controls the speed and torque of electric motors.

Features:

  • High voltage capability: Withstands high voltage levels, ensuring reliable operation.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching, enhancing efficiency.
  • Fast switching speed: Enables efficient switching performance, reducing switching losses.
  • Avalanche ruggedness: Can withstand high energy pulses, providing robustness.
  • Simple drive requirements: Easy to implement in various circuit designs.

Benefits:

  • High efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reliable operation: Robust design ensures stable performance in demanding conditions.
  • Cost-effective solution: Provides a balance of performance and cost.
  • Compact design: Suitable for space-constrained applications.
  • Reduced heat dissipation: Lower on-resistance minimizes heat generation.

Additional Details:

The BLV5N60 typically comes in a through-hole package, facilitating easy mounting and connection to the circuit board. The MOSFET is designed to handle high current levels, making it suitable for high-power applications. Its gate threshold voltage allows for compatibility with standard drive circuits.

Technical Specifications (General):

  • Voltage Rating: 600V
  • RDS(on): Specified in datasheet (varies based on operating temperature)
  • Package Type: Typically a through-hole package like TO-220 or similar

The datasheet should be consulted for precise electrical characteristics and application guidelines.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess