EN
  • EN
  • DE

UCC2895PWG4

Part No UCC2895PWG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 056148-UCC2895PWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2895PWG4 CAD Model

Description

The Texas Instruments UCC2895PWG4 is a state-of-the-art phase shift PWM (Pulse Width Modulation) controller designed for high-efficiency, high-power applications. This advanced controller is an ideal solution for managing and optimizing power in systems that require precise control, such as server power supplies, telecommunications equipment, and industrial power systems.

Key Features:

  • Advanced Control: The UCC2895PWG4 offers full-bridge power conversion with phase-shifted control, providing minimized switching losses and improved efficiency.
  • High Performance: With its ability to operate at frequencies up to 1MHz, this controller enables the use of smaller, more efficient transformers and filters, thus reducing overall system size and cost.
  • Programmable Switching Frequency: Users can set the operating frequency through an external resistor, offering flexibility to optimize the system for specific application requirements.
  • Adaptive Delay Set: The device automatically adjusts the delay to maintain a 50% duty cycle, ensuring zero voltage switching (ZVS) over a wide range of load conditions.
  • Synchronous Rectifier Control Outputs: These outputs allow for direct drive of synchronous rectifier FETs, enhancing efficiency in power conversion.
  • Multiple Protection Features: The UCC2895PWG4 includes under-voltage lockout, over-current protection, and thermal shutdown, enhancing system reliability and safety.

Applications:

  • High-density power supplies
  • Telecommunications power systems
  • Industrial power controls
  • DC-DC converters

The UCC2895PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its advanced features and robust design make it an excellent choice for engineers looking to develop high-performance power systems with stringent efficiency requirements.

Overall, the Texas Instruments UCC2895PWG4 represents a powerful solution for complex power management challenges, offering both the flexibility and the advanced capabilities needed to create cutting-edge power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9253 $53.3277
21+ $4.8618 $102.0978
32+ $4.7099 $150.7168
44+ $4.5580 $200.5520
57+ $4.4060 $251.1420
76+ $3.9502 $300.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess