EN
  • EN
  • DE
  • IT

BMR4641002001C

Part No BMR4641002001C
Manufacturer Flex Power Modules
Catalog Custom Parts (B - D)
Description Module 1-OUT 0.6V to 3.3V 40A 132W 20-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211112-BMR4641002001C
Categories Custom Parts
Manufacturer Flex Power Modules
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMR4641002001C CAD Model

Description

The BMR4641002001C is a high-efficiency digital DC-DC point-of-load (POL) regulator from Flex Power Modules. It's designed to provide a stable and adjustable voltage supply for various electronic devices.

Applications

  • Intermediate Bus Conversion
  • Server and storage applications
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial automation
  • FPGA and microprocessor power

Features

  • Digital interface for monitoring and control
  • High efficiency, typically up to 95%
  • Adjustable output voltage
  • Remote On/Off control
  • Over-temperature protection (OTP)
  • Over-current protection (OCP)
  • Under-voltage lockout (UVLO)
  • PMBus compatibility

Benefits

  • Reduces power consumption and heat dissipation
  • Enables flexible voltage adjustments to suit different application needs
  • Simplifies power system monitoring and control
  • Improves system reliability with comprehensive protection features
  • Facilitates remote control and monitoring of the power supply
  • Reduces board space requirements due to compact design

Specifications

While exact details must come from the Flex Power Modules datasheet, common specifications for this series of POL regulators include:

  • Input Voltage Range: Typically 4.5V to 14V
  • Output Voltage Range: Typically 0.6V to 5.5V (adjustable)
  • Output Current: Check datasheet for specific current rating (likely 10-20A)
  • Efficiency: Up to 95%
  • Switching Frequency: Programmable
  • Operating Temperature: -40°C to +85°C
  • Package: SIP or similar compact module

Note: Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess