Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823497-FP6795MPGTR
Ultra Librarian 3D Model Ultra Librarian FP6795MPGTR CAD Model

Description

The FP6795MPGTR is a highly efficient, constant current and constant voltage (CC/CV) synchronous buck converter designed by FITIPOWER. It is optimized for charging single-cell lithium-ion batteries in portable devices and other battery-powered applications. Its high efficiency and integrated features make it a suitable solution for space-constrained applications requiring precise battery charging control.

Applications:

  • Power Banks: Ideal for use in power bank charging circuits.
  • Portable Media Players: Charging lithium-ion batteries in portable media players.
  • Smartphones: Battery charging solution for smartphones.
  • Tablets: Powering and charging tablets.
  • E-Cigarettes: Providing regulated power and charging for e-cigarettes.

Features:

  • Constant Current/Constant Voltage (CC/CV) Charging: Provides accurate CC/CV charging for lithium-ion batteries.
  • Synchronous Rectification: High-efficiency synchronous rectification minimizes power loss.
  • Programmable Charging Current: Charging current can be programmed using an external resistor.
  • Input Over-Voltage Protection (OVP): Protection against excessive input voltage.
  • Short-Circuit Protection (SCP): Short-circuit protection to prevent damage during fault conditions.
  • Thermal Shutdown Protection (OTP): Over-temperature protection to prevent overheating.
  • Battery Over-Voltage Protection (BOVP): Protects the battery from over-voltage conditions during charging.
  • LED Indication: Provides LED indication of charging status.

Benefits:

  • Fast Charging: Constant current charging allows for fast charging of lithium-ion batteries.
  • High Efficiency: Synchronous rectification maximizes efficiency and minimizes heat dissipation.
  • Safe Charging: Comprehensive protection features ensure safe battery charging.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components.

Additional Details:

The FP6795MPGTR requires a few external components for proper operation, including input and output capacitors, an inductor, and a programming resistor for setting the charging current. The device operates at a fixed switching frequency to optimize efficiency and minimize noise. Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the product datasheet.

You May Also Be Interested in

Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708339
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708313
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention