EN
  • EN
  • DE

FP6716SPCTR

Part No FP6716SPCTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823487-FP6716SPCTR
Ultra Librarian 3D Model Ultra Librarian FP6716SPCTR CAD Model

Description

The FP6716SPCTR is a power management integrated circuit (PMIC) manufactured by FITIPOWER. It's likely a highly integrated solution intended for use in portable devices and other battery-powered applications. While specific details require consulting the FITIPOWER datasheet, generally these types of PMICs incorporate multiple functions such as battery charging, power distribution, and system voltage regulation.

Applications:

  • Smartphones: Power management for the entire device, including battery charging and voltage regulation for different components.
  • Tablets: Similar to smartphones, managing power distribution and battery charging efficiently.
  • Portable Media Players: Powering the display, audio circuitry, and processor while managing battery life.
  • Wearable Devices (Smartwatches, Fitness Trackers): Providing a compact and efficient power management solution for small, battery-powered devices.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers in low-power IoT applications.

Features:

  • Integrated Battery Charger: Includes circuitry for charging Lithium-Ion or Lithium-Polymer batteries.
  • Multiple Voltage Regulators: Provides different voltage rails for various system components (e.g., core processor, memory, display).
  • Power Path Management: Optimizes power distribution between battery and external power source.
  • Over-Voltage Protection (OVP): Protects the device from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents excessive current draw that could damage the PMIC or other components.
  • Thermal Shutdown Protection: Shuts down the PMIC to prevent overheating.
  • I2C or SPI Interface: Allows for configuration and monitoring of the PMIC's parameters by a microcontroller.

Benefits:

  • Improved Battery Life: Efficient power management extends the operating time of battery-powered devices.
  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components needed.
  • Smaller Form Factor: A compact PMIC allows for smaller and more portable device designs.
  • Enhanced System Reliability: Protection features prevent damage from voltage and current surges.
  • Simplified Design: Integrating power management simplifies the overall system design process.

Additional Details:

A complete datasheet is necessary for detailed technical specifications. Typical parameters include input voltage range, output voltage range, charging current, quiescent current, switching frequency (for switching regulators), and protection thresholds. The FP6716SPCTR likely utilizes a switching regulator topology (e.g., buck, boost, or buck-boost) for efficient voltage conversion. The package type is probably a small QFN or similar surface-mount package to minimize board space. Understanding the PMIC's register map and configuration options is crucial for optimizing performance in a specific application. Careful consideration should be given to thermal management to ensure the PMIC operates within its safe temperature limits.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess