EN
  • EN
  • DE

FP6134-25S5PTR

Part No FP6134-25S5PTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823451-FP6134-25S5PTR
Ultra Librarian 3D Model Ultra Librarian FP6134-25S5PTR CAD Model

Description

The FP6134-25S5PTR is a high-efficiency synchronous step-down DC-DC converter manufactured by FITIPOWER. It is designed for applications requiring a compact and efficient power solution. This converter is capable of delivering a stable output voltage while minimizing power losses, making it suitable for battery-powered devices and other energy-sensitive applications.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld electronics.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and similar wearable devices.
  • IoT Devices: Providing power for various Internet of Things (IoT) devices.
  • Power Banks: Implementing efficient power conversion in power bank circuits.
  • Point of Load Regulation: Providing regulated voltage to specific components in larger systems.

Features:

  • High Efficiency: Optimizes power conversion to minimize losses and extend battery life.
  • Synchronous Rectification: Uses synchronous MOSFETs for improved efficiency compared to diode rectification.
  • Fixed Frequency Operation: Provides a stable operating frequency for predictable performance.
  • Overcurrent Protection: Protects the converter and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the converter from overheating by shutting it down when the temperature exceeds a safe limit.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency leads to longer operating times for battery-powered devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving reliability and reducing the need for heat sinks.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Robust Protection: Built-in protection features safeguard the converter and the load from damage.
  • Space Saving: Compact package allows for integration into small devices.
  • Improved System Performance: Efficient power conversion contributes to overall system performance and stability.

Additional Details:

The FP6134-25S5PTR typically operates with an input voltage range suitable for common battery voltages. The specific switching frequency and other detailed specifications can be found in the FITIPOWER datasheet. This device is designed to be a reliable and efficient solution for a variety of power management applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess