EN
  • EN
  • DE
  • IT

FTLF1321S1GTL

Part No FTLF1321S1GTL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SFP 2GB/S 1310NM  /  Transceiver Module Ethernet, Fibre Channel 2.67Gbps 1310nm 3.3V LC Duplex Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Bulk
Data Rate 2.67Gbps
Wavelength 1310nm
Applications Ethernet, Fibre Channel
Voltage - Supply 3.3V
Connector Type LC Duplex
Mounting Type Through Hole
MSL Level 1 (Unlimited)
ECCN 5A991B5A
HTSUS 8517.62.0090
Other Names 1052683
Standard Package 1
Win Source Part Number 1183828-FTLF1321S1GTL
Ultra Librarian 3D Model Ultra Librarian FTLF1321S1GTL CAD Model

Description

The FTLF1321S1GTL is a small form-factor pluggable (SFP) transceiver module from Finisar Corporation, designed for use in 1 Gigabit Ethernet (GbE) applications. This module is commonly used in data centers, enterprise networks, and telecommunications equipment to provide reliable and high-speed data transmission over optical fiber.

Applications

  • 1 Gigabit Ethernet (GbE): Used for 1 GbE connectivity in switches, routers, and network interface cards (NICs).
  • Data Centers: Provides high-speed interconnectivity between servers and storage devices in data center environments.
  • Enterprise Networks: Used for building high-performance local area networks (LANs) in offices and corporate environments.
  • Telecommunications Equipment: Found in telecommunications equipment such as optical transport systems and access networks.
  • Storage Area Networks (SANs): Provides connectivity for storage devices in SAN environments.

Features

  • Data Rate: Supports data rates up to 1.25 Gbps.
  • Wavelength: Operates at a wavelength of 1310 nm.
  • Fiber Type: Designed for use with single-mode fiber (SMF).
  • Distance: Supports transmission distances up to 10 km.
  • Connector Type: LC connector.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver performance parameters.

Benefits

  • High-Speed Data Transmission: Enables high-speed data transmission over optical fiber.
  • Long-Distance Connectivity: Supports transmission distances up to 10 km.
  • Reliable Performance: Provides consistent and reliable performance in demanding network environments.
  • Easy Installation: Pluggable SFP form factor allows for easy installation and removal.
  • Real-Time Monitoring: DDM functionality allows for real-time monitoring of transceiver performance.

Additional Details

The FTLF1321S1GTL transceiver module is designed to meet industry standards for performance and reliability. It is hot-pluggable, allowing for easy installation and replacement without interrupting network operation. The module is also compliant with RoHS environmental regulations.

Technical Specifications:

Please refer to the Finisar Corporation datasheet for detailed technical specifications, including optical power budget, receiver sensitivity, and other electrical parameters. Ensure compatibility with the host system before installation.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Lowest to $79.2357
Broadcom Limited
CONN HFBR PLUGGABLE OPTICAL TRAN / TX/RX Optical Fiber 2125MBd 20-Pin
Need more? Email Us
Broadcom Limited
TXRX 4+4 2.7GBD PLUGGABLE PAR / TX/RX Optical Fiber 2700MBd 100-Pin
Lowest to $633.6777
Broadcom Limited
TXRX OPT 1X9 100MBPS SC EXT TEMP
Lowest to $62.9329
Finisar Corporation
TXRX OPT XFP 10 GB/S 1550NM / TX/RX Optical Fiber 11.1Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TXRX 1X9 622MBIT/S SONET/SDH ATM / TX/RX Optical Fiber 622Mbps 9-Pin
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH / TX/RX Optical Fiber 20-Pin
Lowest to $138.9474
Broadcom Limited
TXRX MULTI-MODE OPT SFP 1.25GBD
Lowest to $260.5167
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX OPT 1X9 100MBPS ST EXT TEMP
Lowest to $31.1389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess