EN
  • EN
  • DE

FM25Q32A-1AIA7

Part No FM25Q32A-1AIA7
Manufacturer FIDELIX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FIDELIX
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823358-FM25Q32A-1AIA7
Ultra Librarian 3D Model Ultra Librarian FM25Q32A-1AIA7 CAD Model

Description

The FM25Q32A-1AIA7 is a 32M-bit Serial Flash memory device manufactured by Fidelix. This SPI NOR flash memory offers a combination of high performance, low power consumption, and compact packaging, making it suitable for a wide range of embedded systems applications. It supports standard, dual, and quad SPI operation, providing flexibility in data transfer rates.

Applications:

  • Embedded Systems: Storing boot code, application code, and data in microcontrollers and microprocessors.
  • Internet of Things (IoT) Devices: Providing non-volatile storage for firmware, configuration data, and sensor logs.
  • Consumer Electronics: Storing firmware in set-top boxes, TVs, and gaming consoles.
  • Networking Equipment: Storing configuration settings and boot code in routers and switches.
  • Industrial Control Systems: Providing reliable storage for critical data and control algorithms.

Features:

  • 32M-bit (4MB) Capacity: Provides ample storage space for code and data.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible data transfer rates.
  • Wide Voltage Range: Operates from 2.7V to 3.6V, accommodating various power supply configurations.
  • Fast Read/Write Speeds: Enables quick data access and efficient programming.
  • Small Package Options: Available in SOIC, WSON, and other compact packages for space-constrained applications.

Benefits:

  • Reliable Data Storage: Offers non-volatile storage, retaining data even when power is removed.
  • High Performance: Provides fast read and write speeds for efficient system operation.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Compact Form Factor: Enables integration into small and portable devices.
  • Flexibility: Supports various SPI modes and package options, providing design flexibility.

The FM25Q32A-1AIA7 offers a 32M-bit storage capacity, making it suitable for storing substantial amounts of data and code. It supports SPI, Dual SPI, and Quad SPI modes, allowing for data transfer rates up to several MHz depending on the specific mode and system configuration. The device operates over a wide voltage range, typically from 2.7V to 3.6V. Key technical specifications include the operating temperature range, read/write cycle endurance, and data retention time. Please consult the manufacturer's datasheet for detailed specifications and performance characteristics. The memory is organized into sectors and blocks, allowing for flexible memory management and efficient data storage. It also supports features like sector protection and individual block locking to enhance data security and prevent accidental erasure.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess