EN
  • EN
  • DE

TPS2HB35CQPWPRQ1

Part No TPS2HB35CQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HYDRA 35 MOHM OTP C / Power Switch/Driver 1:1 N-Channel 36A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 36A
Rds On (Typ) 35mOhm
Input Type -
Features -
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB35
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352499-TPS2HB35CQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB35CQPWPRQ1 CAD Model

Description

Introducing the TPS2HB35CQPWPRQ1 from Texas Instruments

The TPS2HB35CQPWPRQ1 is a state-of-the-art power management integrated circuit designed by Texas Instruments, specifically tailored for automotive and industrial applications. This robust device is built to deliver high efficiency and reliability, providing a seamless solution for power distribution systems.

At the heart of the TPS2HB35CQPWPRQ1 is a high-side power switch with integrated protection features. This switch is designed to handle continuous load currents, making it an ideal choice for managing power in a variety of systems. The device operates over a wide input voltage range, accommodating the electrical environments of most vehicles and heavy machinery without compromising performance.

One of the key features of the TPS2HB35CQPWPRQ1 is its built-in intelligent protection system. This includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the power switch and the systems it manages. The device also provides diagnostic feedback that can be used to monitor system performance and quickly identify issues, thereby reducing downtime and maintenance costs.

Designed with the rigorous demands of the automotive industry in mind, the TPS2HB35CQPWPRQ1 meets the AEC-Q100 Grade 1 standard, which means it can operate in extreme temperature conditions ranging from -40°C to +125°C. This level of durability makes it a reliable choice for applications that must withstand harsh environments, such as engine control units, body control modules, and power distribution boxes.

The compact, power-efficient design of the TPS2HB35CQPWPRQ1 allows for a smaller system footprint, which is crucial in modern vehicle design where space is at a premium. Its PowerPAD™ package ensures excellent thermal performance, further enhancing the device's reliability.

In summary, the TPS2HB35CQPWPRQ1 from Texas Instruments is an exemplary power management solution that combines high performance, advanced protection features, and automotive-grade reliability. It is an ideal choice for designers looking to improve the safety, efficiency, and robustness of their automotive and industrial power systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5551 $53.3265
35+ $2.9170 $102.0950
54+ $2.8259 $152.5986
74+ $2.7347 $202.3678
95+ $2.6435 $251.1325
127+ $2.3701 $301.0027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess