EN
  • EN
  • DE

QST-4

Part No QST-4
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description PUSH-IN T-CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Mfr Festo Corporation
Series QS
Package Bulk
Product Status Active
Type T-Fitting
Connection Method Push-In
For Use With/Related Products 4mm OD Tubing
Operating Pressure -14 ~ 87 PSI (-1 ~ 6 bar)
Temperature Range - Operating -10°C ~ 80°C
Mounting Type Chassis Mount
Material Polybutylene Terephthalate (PBT)
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3917.40.0090
Win Source Part Number 958687-QST-4
Ultra Librarian 3D Model Ultra Librarian QST-4 CAD Model

Description

The 958687-QST-4 is a T-Fitting designed for use in industrial automation and controls, specifically in the field of pneumatics and hydraulics.

  • Series: QS
  • Material: Polybutylene Terephthalate (PBT)
  • Tubing Compatibility: 4mm OD
  • Connection Method: push-in
  • Operating Pressure: -14 ~ 87 PSI (-1 ~ 6 bar)
  • Temperature Range: -10°C ~ 80°C
  • Mounting: chassis mount
  • Package: bulk
  • Quantity per package: 10 pieces
  • Manufacturer: Festo Corporation
  • Market Status: active

You May Also Be Interested in

Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/2", CV
Need more? Email Us
Festo Corporation
ONE-WAY FLOW CONTROL VALVE / One-Way Flow Restrictor, Adjustable Sub-Base Mount
Need more? Email Us
Festo Corporation
STOPPER CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 1/2", CV 1.
Need more? Email Us
Festo Corporation
ROUND CYLINDER
Need more? Email Us
Festo Corporation
SHORT-STROKE CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.1914 $85.1914
2+ $82.5293 $165.0586
3+ $79.8670 $239.6010
4+ $77.2047 $308.8188
6+ $69.2180 $415.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess