EN
  • EN
  • DE

DMM-16-25-P-A

Part No DMM-16-25-P-A
Manufacturer Festo Corporation
Catalog OEM Parts (C - E)
Description Cylinder; compact; multi mt; dbl act; sensor ready; 16x25mm stroke
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079181-DMM-16-25-P-A
Categories OEM Parts(C-E)
Manufacturer Festo Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMM-16-25-P-A CAD Model

Description

The DMM-16-25-P-A is a pneumatic cylinder manufactured by Festo Corporation. This is a double-acting cylinder with a 16mm piston diameter and a 25mm stroke length. It is designed for linear motion applications in automated systems.

Applications

  • Pick and Place Systems
  • Clamping Mechanisms
  • Material Handling Equipment
  • Automated Assembly Lines
  • Packaging Machinery
  • Valve Actuation

Features

  • Double-Acting Cylinder
  • 16mm Piston Diameter
  • 25mm Stroke Length
  • Pneumatic Operation
  • Adjustable End-Position Cushioning
  • Compact Design

Benefits

  • Provides precise and controlled linear motion.
  • Suitable for a wide range of automation applications.
  • Adjustable cushioning reduces noise and wear, extending cylinder life.
  • Compact design allows for easy integration into space-constrained systems.
  • Double-acting functionality provides force in both directions.

Additional Details

The DMM-16-25-P-A operates on compressed air. The adjustable end-position cushioning helps to reduce noise and vibration at the end of each stroke, increasing the lifespan of the cylinder and connected components. The cylinder is typically made of aluminum alloy for lightweight and corrosion resistance. Common mounting options include flange, foot, or trunnion mounting.

Technical Specifications:

  • Piston Diameter: 16 mm
  • Stroke Length: 25 mm
  • Operating Pressure: 0.6 - 10 bar
  • Operating Temperature: -20 to +80 °C
  • Cushioning: Adjustable Pneumatic
  • Materials: Aluminum alloy, steel

The DMM series from Festo is known for its reliability and performance in industrial automation applications. The DMM-16-25-P-A is a versatile cylinder suitable for a variety of linear motion tasks.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess