EN
  • EN
  • DE

DFM-N-40-50-B-P-A-GF

Part No DFM-N-40-50-B-P-A-GF
Manufacturer Festo Corporation
Catalog OEM Parts (C - E)
Description Actuator, air, guided drive, 40x50mm stroke, cushion, sw cap, plain brg, NPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026331-DFM-N-40-50-B-P-A-GF
Categories OEM Parts(C-E)
Manufacturer Festo Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DFM-N-40-50-B-P-A-GF CAD Model

Description

The Festo DFM-N-40-50-B-P-A-GF is a guided drive, a type of pneumatic cylinder that offers increased stability and load-bearing capabilities compared to standard cylinders. The 'DFM' series denotes a compact guided drive, while the specific code further defines its attributes. This particular model is suitable for applications where precise linear motion and resistance to torsion are required.

Applications

  • Pick-and-place systems
  • Material handling equipment
  • Assembly automation
  • Packaging machinery
  • Machine tooling

Features

  • Integrated guide rods for enhanced stability
  • Compact design for space-constrained applications
  • Adjustable cushioning for smooth operation
  • Various mounting options for flexible integration
  • High load capacity

Benefits

  • Improved accuracy and repeatability
  • Reduced vibration and noise
  • Longer service life
  • Easy installation and maintenance
  • Increased productivity

The Festo DFM-N-40-50-B-P-A-GF is designed with integrated guide rods that provide exceptional stability and resistance to lateral forces. The cylinder bore is 40mm, and the stroke length is 50mm. The 'B' signifies cushioning, which minimizes impact and reduces noise at the end of the stroke. The 'P' indicates that it is a double-acting cylinder, meaning that compressed air is used to both extend and retract the piston rod. The 'A' refers to the connection type. Adjustable cushioning allows for fine-tuning of the cylinder's performance, ensuring smooth and controlled movement. The compact design makes it suitable for applications where space is limited. Various mounting options provide flexibility in system integration. The high load capacity enables it to handle heavy objects. In pick-and-place systems, the guided drive provides precise and reliable movement of objects. In material handling equipment, it ensures stable and accurate positioning of materials. In assembly automation, it facilitates the automated assembly of components. Packaging machinery benefits from its precise control and smooth operation. Machine tooling applications utilize its robust construction and ability to withstand demanding conditions. The guided drive enhances overall system performance and reliability.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess