EN
  • EN
  • DE

PLT18/10/2/S-3F36

Part No PLT18/10/2/S-3F36
Manufacturer Ferroxcube
Catalog Ferrite Cores
Description FERRITE CORE / Uncoated 3F36 Ferrite Core PLT Type 0.709" (18.00mm) Length 0.394" (10.00mm) Width Diameter 0.094" (2.40mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Ferrite Cores
Mfr Ferroxcube
Package Bulk
Core Type PLT
Supplier Device Package PLT 18 x 10 x 2
Material 3F36
Finish Uncoated
Height 0.094" (2.40mm)
Length 0.709" (18.00mm)
Width 0.394" (10.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.90.9630
Other Names 1779-1144,432701859691,BM1PLS1810022U700P
Standard Package 1,000
Win Source Part Number 1176535-PLT18/10/2/S-3F36
Ultra Librarian 3D Model Ultra Librarian PLT18/10/2/S-3F36 CAD Model

Description

Ferroxcube PLT18/10/2/S-3F36 is a ferrite core that is used in magnetics-transformer and inductor components.

  • Dimensions: 0.709" (18.00mm) L x 0.394" (10.00mm) W x 0.094" (2.40mm) H
  • Core Type: PLT
  • Material: 3F36
  • Standard Package: 1,000
  • RoHS Compliant: No
  • Note: Alternative Part

You May Also Be Interested in

EPCOS (TDK)
FERRITE CORE / Uncoated Ferrite Core RM Type Length Width Diameter Height
Need more? Email Us
EPCOS (TDK)
Uncoated N92 Ferrite Core I Type 0.709" (18.00mm) Length 0.394" (10.00mm) Width Diameter 0.079" (2.00mm) Height
Need more? Email Us
EPCOS (TDK)
FERRITE CORE ETD N97 1PC / Uncoated N97 Ferrite Core ETD Type 1.205" (30.60mm) Length 0.386" (9.80mm) Width Diameter 0.630" (16.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N92 Ferrite Core ELP Type 0.858" (21.80mm) Length 0.622" (15.80mm) Width Diameter 0.224" (5.70mm) Height
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core EFD Type 0.984" (25.00mm) Length 0.358" (9.10mm) Width Diameter 0.492" (12.50mm) Height
Lowest to $2.6195
EPCOS (TDK)
Uncoated N87 Ferrite Core EV Type 1.169" (29.70mm) Length 0.492" (12.50mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N49 Ferrite Core EFD Type 0.787" (20.00mm) Length 0.262" (6.65mm) Width Diameter 0.394" (10.00mm) Height
Need more? Email Us
TDK Corporation
FERRITE CORE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess