EN
  • EN
  • DE

CMI160808U2R2KT

Part No CMI160808U2R2KT
Manufacturer Fenghua Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052626-CMI160808U2R2KT
Categories OEM Parts(C-E)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMI160808U2R2KT CAD Model

Description

The CMI160808U2R2KT is a high-frequency multilayer chip inductor manufactured by Fenghua Electronics. It's designed for applications requiring small size, high Q factor, and excellent inductance stability. This inductor is commonly used in RF circuits, mobile communication devices, and other high-frequency electronic equipment.

Applications

  • RF circuits
  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN devices
  • Bluetooth modules
  • GPS receivers
  • High-frequency filters
  • Matching networks

Features

  • Small size: 1608 (1.6mm x 0.8mm) footprint
  • High Q factor: Ensures low energy loss in high-frequency applications
  • Tight inductance tolerance: Provides consistent performance across different units
  • Excellent self-resonant frequency: Allows operation at high frequencies without significant signal attenuation
  • Multilayer structure: Offers high reliability and stability
  • RoHS compliant: Environmentally friendly

Benefits

  • Miniaturization of electronic devices: Its small size enables compact designs
  • Improved RF performance: High Q factor and self-resonant frequency contribute to better signal transmission and reception
  • Stable performance: Tight inductance tolerance ensures consistent circuit behavior
  • Reduced energy loss: High Q factor minimizes power dissipation in RF circuits
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations

Technical Specifications

The CMI160808U2R2KT has an inductance value of 2.2nH. The operating temperature range typically spans from -55°C to +125°C. The self-resonant frequency is usually above 3 GHz, although this value varies with measurement techniques. It features a ceramic core and utilizes a multilayer construction technique. Specific Q factor at certain test frequencies and DC resistance values are available in the manufacturer's datasheet.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3,230+ $0.0155 $50.0650
7,875+ $0.0127 $100.0125
12,200+ $0.0123 $150.0600
16,810+ $0.0119 $200.0390
21,740+ $0.0115 $250.0100
29,130+ $0.0103 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314,830 pieces
MOQ: 3230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess