EN
  • EN
  • DE

1206CG100J102NT

Part No 1206CG100J102NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139336-1206CG100J102NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206CG100J102NT CAD Model

Description

The 1206CG100J102NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. MLCCs are widely used passive components in electronic circuits due to their small size, high capacitance values, and excellent performance characteristics. This particular capacitor has a 1206 case size, which refers to its physical dimensions (12 indicates 0.12 inches and 06 indicates 0.06 inches). It features a capacitance of 100pF (picofarads) with a tolerance of ±5%. The dielectric material is CG (COG or NP0), which is a Class I ceramic capacitor offering high stability and low losses over temperature and voltage variations.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage fluctuations in power supplies and digital circuits.
  • Decoupling Capacitors: Placed near integrated circuits (ICs) to provide a local energy source and reduce noise on the power rails.
  • Timing Circuits: Utilized in timing circuits where precise capacitance values are needed for accurate timing signals.
  • Filtering Circuits: Employed in filters to attenuate specific frequency ranges.
  • Resonant Circuits: Incorporated in resonant circuits to create specific resonant frequencies.

Features:

  • COG/NP0 Dielectric: Provides exceptional stability with minimal capacitance change over temperature.
  • 100pF Capacitance: Offers a specific capacitance value for various circuit applications.
  • ±5% Tolerance: Ensures that the actual capacitance is within a close range of the nominal value.
  • 1206 Case Size: Compact size for high-density circuit board layouts.
  • Multilayer Ceramic Construction: Provides high reliability and long operational life.

Benefits:

  • High Stability: The COG/NP0 dielectric ensures consistent performance across a wide range of temperatures and voltages.
  • Low Losses: Minimizes energy dissipation, resulting in efficient circuit operation.
  • Accurate Capacitance: The tight tolerance ensures predictable circuit behavior.
  • Compact Size: Saves valuable board space, allowing for smaller and more integrated designs.
  • High Reliability: Provides stable performance over long periods of operation.

Additional Details: The voltage rating for this capacitor is typically 50V or 100V (check datasheet for specific voltage rating). It is suitable for surface mount technology (SMT) assembly processes. It is important to consult the manufacturer's datasheet for detailed specifications, including voltage rating, temperature coefficient, insulation resistance, and dissipation factor.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Inchange Semiconductor Company Limited
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess