The SRS-12VDC-SL is a miniature power relay manufactured by Songle Relay. It's designed to switch electrical circuits using a 12VDC coil voltage. This relay is commonly used in various electronic and electrical applications where a low-voltage control signal needs to switch a higher-voltage or higher-current circuit.
Applications:
- Home appliances: Used in washing machines, refrigerators, and microwave ovens for switching power to various components.
- Automotive electronics: Controls various functions such as lights, wipers, and door locks.
- Industrial control systems: Used for switching motors, solenoids, and other industrial equipment.
- Telecommunications equipment: Controls power to various modules in communication systems.
- Power supplies: Implemented for switching power to different output stages or controlling various functions.
Features:
- 12VDC coil voltage: Operates with a standard 12VDC power supply.
- SPDT (Single Pole Double Throw) contact configuration: Offers flexible switching options.
- Miniature size: Allows for compact PCB layout and space-saving design.
- High contact capacity: Can handle relatively high currents and voltages.
- PCB mounting: Designed for easy mounting on printed circuit boards.
Benefits:
- Reliable switching: Provides consistent and dependable performance.
- Easy to use: Simple to integrate into existing circuits.
- Cost-effective: Offers a good balance between performance and price.
- Wide range of applications: Suitable for various electronic and electrical devices.
- Compact design: Space saving for dense PCB layouts.
Further technical specifications for the SRS-12VDC-SL would include the contact current rating (e.g., 5A, 10A), contact voltage rating (e.g., 250VAC, 30VDC), coil resistance, operate and release times, and operating temperature range. These details are typically available in the manufacturer's datasheet.