The 0805CG470J500NT is a ceramic multilayer capacitor (MLCC) manufactured by Fenghua Electronics. It's designed for general-purpose applications, providing stable capacitance and reliable performance. This capacitor is commonly used in a wide range of electronic devices.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering applications
- General-purpose circuit applications
- Consumer electronics
- Industrial electronics
Features:
- Small size (0805 package)
- Stable capacitance
- High reliability
- RoHS compliant
- Cost-effective
Benefits:
- Effective noise suppression
- Stable power supply
- Reliable circuit operation
- Easy to integrate into circuit boards
- Cost-effective solution for general-purpose applications
Additional Details:
The 0805CG470J500NT has a capacitance value of 47pF. The "J" in the part number indicates a capacitance tolerance of ±5%. The 500NT specifies a voltage rating of 500V. This MLCC is constructed using ceramic dielectric materials and is designed to withstand high temperatures during soldering. Fenghua Electronics is a well-known manufacturer of passive components, and their MLCCs are widely used in various electronic applications. The 0805 package size is a common and versatile size for surface mount components.