EN
  • EN
  • DE

PI74STX2G4245ZEEX

Part No PI74STX2G4245ZEEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 12TDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74STX
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V, 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3.5x3)
Base Product Number 74STX2G4245
Standard Package 3,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654993-PI74STX2G4245ZEEX
Ultra Librarian 3D Model Ultra Librarian PI74STX2G4245ZEEX CAD Model

Description

PI74STX2G4245ZEEX: High-Speed CMOS Logic Dual 4:2:4:2 Multiplexer/Demultiplexer Bus Switch

Diodes Incorporated's PI74STX2G4245ZEEX is a high-performance, CMOS logic dual 4:2:4:2 multiplexer/demultiplexer bus switch designed to handle the switching needs of high-speed data paths in modern electronic systems. This versatile component is engineered to provide bidirectional switching of signals between data sources and destinations, making it an ideal choice for applications that require efficient data routing and bandwidth maximization.

The PI74STX2G4245ZEEX operates with a wide voltage range of 2.3V to 3.6V, which allows it to be used in various system-level voltage environments. With its low on-resistance and minimal propagation delay, it ensures that signals are transferred with high fidelity and minimal signal degradation, which is crucial for maintaining the integrity of high-speed data.

One of the key features of the PI74STX2G4245ZEEX is its bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors. This not only simplifies the design but also saves valuable board space in compact electronic systems. Additionally, the device is characterized by its low power consumption, contributing to energy-efficient designs.

The multiplexer/demultiplexer function is controlled by digital select inputs, enabling the device to route signals from two 4-bit sources to two 4-bit destinations or vice versa. This makes the PI74STX2G4245ZEEX highly adaptable to various data management tasks, such as data multiplexing in telecommunications, networking, and computing applications.

This component is available in a space-saving UQFN-16 package, which is ideal for applications where board space is at a premium. The package is designed for optimal thermal performance and reliability, ensuring that the device operates within its specified temperature range even under high-speed switching conditions.

In summary, the PI74STX2G4245ZEEX from Diodes Incorporated is a robust and versatile bus switch that offers designers the flexibility to manage high-speed data paths effectively. Its compatibility with a wide range of operating voltages, low on-resistance, and integrated bus-hold feature make it a valuable addition to any high-speed digital system.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess