EN
  • EN
  • DE
  • IT

0603B102K500NT

Part No 0603B102K500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Description 0603B102K500NT Fenghua Ca Pacitor 50 V, X7R, 0.001U F, SMD 0603 Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122724-0603B102K500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603B102K500NT CAD Model

Description

The 0603B102K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor is designed for surface mount applications and is characterized by its small size, high capacitance value, and excellent electrical performance. It is commonly used in a wide range of electronic circuits for decoupling, filtering, and energy storage.

Applications

  • Decoupling Capacitors: Used to filter noise and provide stable power to integrated circuits (ICs) and other components.
  • Filtering Applications: Employed in filters to remove unwanted frequency components from signals.
  • Bypass Capacitors: Used to bypass AC signals to ground, reducing noise and improving signal integrity.
  • Timing Circuits: Utilized in timing circuits for frequency control and pulse generation.
  • Energy Storage: Used for energy storage in low-power applications.
  • RF Circuits: Used in RF circuits for impedance matching and tuning.

Features

  • Small Size: Compact 0603 package (0.06" x 0.03") allows for high-density circuit board designs.
  • High Capacitance: Provides a capacitance value of 1000 pF (1 nF).
  • Voltage Rating: Rated for 50V DC operation.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Circuit Stability: Provides stable and reliable performance in a variety of applications.
  • Reduced Board Space: Small size allows for denser circuit layouts, minimizing board size.
  • Enhanced Reliability: Robust construction ensures long-term stability and durability.
  • Simplified Assembly: Surface mount design facilitates automated assembly, reducing manufacturing time and costs.
  • Cost-Effective: Provides a high-performance capacitor at a competitive price.

Additional Details

The 0603B102K500NT capacitor has a capacitance tolerance of ±10%. Its operating temperature range is typically -55°C to +125°C. The capacitor is designed to withstand reflow soldering processes without degradation in performance. Fenghua Electronics provides detailed datasheets with comprehensive electrical and mechanical specifications. The dissipation factor (tan δ) is typically low, minimizing energy losses.

This capacitor is a versatile component suitable for a wide range of electronic applications. Its small size, high capacitance, and stable performance make it an ideal choice for modern electronic devices. Always refer to the manufacturer's datasheet for detailed information and application guidelines.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2,165+ $0.0231 $50.0115
5,265+ $0.0190 $100.0350
8,155+ $0.0184 $150.0520
11,240+ $0.0178 $200.0720
14,535+ $0.0172 $250.0020
19,485+ $0.0154 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180,550 pieces
MOQ: 2165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess