EN
  • EN
  • DE

SM4085

Part No SM4085
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: TNC, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972312-SM4085
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4085 CAD Model

Description

The SM4085 is a coaxial surge protector manufactured by Fairview Microwave. This surge protector is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, electrostatic discharge (ESD), and other transient events. It is commonly used in wireless communication systems, radar systems, and test and measurement setups to prevent damage to expensive equipment. The SM4085 utilizes gas discharge tube (GDT) technology to provide robust surge protection with low insertion loss and high surge handling capability.

Applications:

  • Wireless communication systems
  • Radar systems
  • Test and measurement setups
  • Base stations
  • Antenna systems
  • Security systems

Features:

  • Gas Discharge Tube (GDT) Technology: Provides robust surge protection with high surge handling capability.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring minimal impact on system performance.
  • Wide Frequency Range: Supports a broad range of operating frequencies.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Bi-Directional Protection: Protects equipment from surges in either direction.
  • Compact Design: Allows for easy integration into existing systems.

Benefits:

  • Protection from Voltage Surges: Prevents damage to sensitive electronic equipment.
  • Improved System Reliability: Ensures continuous operation by protecting against transient events.
  • Reduced Downtime: Minimizes equipment failures and downtime.
  • Low Signal Attenuation: Maintains signal integrity and system performance.
  • Easy Integration: Compact design facilitates installation in various setups.

Additional Details:

The SM4085 typically operates over a frequency range from DC to 3 GHz. The insertion loss is typically less than 0.5 dB. It has a surge current capability of up to 20 kA. The VSWR (Voltage Standing Wave Ratio) is typically less than 1.3:1. The connectors are typically SMA (SubMiniature version A) connectors, providing a reliable and secure connection. The operating temperature range is typically from -40°C to +85°C. The surge protector is designed to be bi-directional, meaning it can protect equipment from surges coming from either direction. The GDT technology provides a high level of protection against voltage surges by diverting excess current to ground. The compact design allows for easy installation in various applications. The housing is typically made of durable metal to provide shielding and protection against environmental factors.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess