EN
  • EN
  • DE

SM4041

Part No SM4041
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: N, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974916-SM4041
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4041 CAD Model

Description

The SM4041 from Fairview Microwave is a coaxial isolator. An isolator is a two-port passive device that transmits microwave or radio frequency (RF) power in one direction only. It is typically used to protect RF components from excessive signal reflection or to improve the isolation between different parts of a system.

Applications

  • Protecting signal sources: Isolators are commonly placed after signal sources (e.g., oscillators, signal generators) to prevent reflected signals from damaging or destabilizing them.
  • Improving amplifier stability: Used between cascaded amplifiers to improve stability and prevent oscillations.
  • Isolating test equipment: Protects test equipment from high power levels or unwanted signals.
  • Radar systems: Used in radar systems to isolate the transmitter and receiver sections.
  • Communication systems: Improves signal quality and prevents interference in communication systems.

Features

  • Frequency range: The SM4041 operates within a specific frequency range relevant to its intended application.
  • High isolation: Provides high isolation between the input and output ports, preventing signal reflection.
  • Low insertion loss: Minimizes signal attenuation in the forward direction.
  • SMA connectors: Typically uses SMA connectors for easy integration into RF systems.
  • Compact size: Designed with a compact form factor for space-constrained applications.
  • High power handling: Capable of handling significant RF power levels.

Benefits

  • Signal protection: Protects sensitive RF components from damage due to reflected signals.
  • Improved system performance: Enhances system stability and reduces interference.
  • Accurate measurements: Enables more accurate measurements by minimizing signal reflections.
  • Increased reliability: Improves the overall reliability of RF systems.
  • Versatile applications: Suitable for a wide range of RF and microwave applications.
  • Easy integration: Simple to integrate into existing systems using standard SMA connectors.

Additional Details

The SM4041 isolator typically employs a Faraday rotation principle using ferrite materials. The input signal is polarized and passed through a ferrite rod within a magnetic field. The magnetic field causes the polarization of the signal to rotate. The output port is aligned to receive the rotated signal, while any reflected signal, with its polarization further rotated, is attenuated by a resistive load. Key specifications include the frequency range, isolation, insertion loss, VSWR (voltage standing wave ratio), and power handling capability. VSWR is a measure of impedance matching and should be low for optimal performance. Proper selection of an isolator requires careful consideration of these parameters to ensure compatibility with the application's frequency, power level, and impedance requirements.

You May Also Be Interested in

Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,133 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess