EN
  • EN
  • DE

SM2074

Part No SM2074
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: SMA, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029033-SM2074
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM2074 CAD Model

Description

The SM2074 from Fairview Microwave is a coaxial fixed attenuator designed for various RF and microwave applications. It provides a precise level of signal attenuation over a broad frequency range. This attenuator is commonly used in test and measurement setups, signal conditioning circuits, and impedance matching networks.

Applications:

  • Test and measurement setups requiring precise signal attenuation.
  • Signal conditioning circuits to reduce signal levels.
  • Impedance matching networks to improve signal transmission.
  • RF power amplifier testing.
  • Spectrum analysis.
  • Calibration of RF equipment.

Features:

  • Fixed Attenuation Value: Provides a consistent and accurate level of attenuation.
  • Broad Frequency Range: Operates effectively over a wide range of frequencies.
  • Low VSWR: Minimizes signal reflections for accurate measurements.
  • High Power Handling: Capable of handling significant RF power levels.
  • SMA Connectors: Ensures reliable and secure connections.
  • Rugged Construction: Designed to withstand demanding environments.

Benefits:

  • Accurate Signal Attenuation: Ensures precise signal level control.
  • Versatile Use: Suitable for a wide range of RF and microwave applications.
  • Improved Signal Integrity: Minimizes signal reflections and distortions.
  • Reliable Performance: Delivers consistent and dependable operation.
  • Easy Integration: Simple to incorporate into existing systems.
  • Extended Equipment Life: Prevents damage to sensitive equipment by reducing signal power.

Additional Details:

The SM2074 attenuator is available with various attenuation values to suit different applications. Its robust construction ensures reliable performance in harsh environments. The SMA connectors provide secure and low-loss connections, contributing to the overall accuracy of the system. This attenuator is an essential component in any RF and microwave laboratory or production environment where precise signal control is required. The attenuator's low VSWR ensures minimal signal reflection, preserving signal integrity and measurement accuracy. The high power handling capability allows it to be used in high-power applications without degradation in performance or damage to the component.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess