EN
  • EN
  • DE

SDPS-0618-360-SMA

Part No SDPS-0618-360-SMA
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector In Series: SMA, Connector In Gender: Female, Connector Out Series: SMA, Connector Out...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084662-SDPS-0618-360-SMA
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDPS-0618-360-SMA CAD Model

Description

The SDPS-0618-360-SMA from Fairview Microwave is a Solid State PIN Diode Switch designed to operate within a broad frequency range of 6 GHz to 18 GHz. This single-pole, single-throw (SPST) switch is engineered for high-performance microwave and millimeter-wave applications, offering exceptional isolation and low insertion loss across its operating band.

Applications:

  • Radar Systems: Used in radar transceivers for signal routing and switching.
  • Electronic Warfare (EW): Employed in EW systems for rapid switching and signal control.
  • Test and Measurement: Utilized in test setups for automated signal switching and calibration.
  • Communication Systems: Integrated into communication networks for signal routing and redundancy switching.
  • Satellite Communications: Used in satellite ground stations and onboard equipment for signal management.

Features:

  • Broadband Frequency Range: Operates from 6 GHz to 18 GHz, suitable for various applications.
  • SPST Configuration: Provides a single-pole, single-throw switching function.
  • SMA Connectors: Equipped with SMA connectors for easy integration into existing systems.
  • High Isolation: Offers high isolation to prevent signal leakage between ports.
  • Low Insertion Loss: Minimizes signal attenuation during switching.
  • Fast Switching Speed: Enables rapid signal switching for time-sensitive applications.
  • Solid-State Design: Provides reliable and consistent performance.

Benefits:

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced system performance.
  • Increased Reliability: Solid-state design ensures long-term reliability and minimal maintenance.
  • Easy Integration: SMA connectors allow for simple integration into existing setups.
  • Versatile Application: Suitable for various applications due to its broad frequency range.
  • Reduced Signal Loss: Low insertion loss minimizes signal degradation, ensuring signal integrity.
  • Precise Signal Control: Fast switching speed enables precise control over signal routing.

The SDPS-0618-360-SMA's typical performance characteristics include an insertion loss of 2.5 dB and isolation of 60 dB. It typically requires a supply voltage of +5V and -5V. Its compact design and robust construction make it suitable for demanding environments where high performance and reliability are critical.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess