EN
  • EN
  • DE

SA4020-30

Part No SA4020-30
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Design: Fixed, Maximum Frequency: 40 GHz, Impedance: 50 Ohm, Power Maximum: 10 Watt, VSWR...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004431-SA4020-30
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA4020-30 CAD Model

Description

The SA4020-30 is a coaxial surge arrester from Fairview Microwave designed to protect sensitive equipment from voltage surges. This surge arrester is commonly used in wireless communication systems, radar systems, and other RF applications where equipment is susceptible to damage from lightning strikes or other electrical disturbances.

Applications:

  • Wireless Communication Systems: Protects radio transceivers, amplifiers, and other components in cellular base stations, Wi-Fi networks, and satellite communication systems.
  • Radar Systems: Shields radar receivers and transmitters from surge-induced damage, ensuring reliable operation.
  • Test and Measurement Equipment: Guards sensitive test equipment, such as spectrum analyzers and network analyzers, from voltage spikes.
  • Broadcast Equipment: Protects broadcast transmitters and receivers in radio and television stations.
  • Public Safety Communications: Ensures reliable operation of communication equipment used by police, fire, and emergency services.
  • Industrial Control Systems: Protects sensitive electronic components in industrial automation systems.

Features:

  • Coaxial Design: Provides excellent RF performance with low insertion loss and high return loss.
  • Broadband Operation: Operates over a wide frequency range, suitable for various applications.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • High Surge Capacity: Effectively handles large voltage surges, protecting downstream equipment.
  • Replaceable Gas Discharge Tube (GDT): Allows for easy replacement of the surge protection element after a surge event.
  • Weatherproof Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment caused by voltage surges.
  • Improved System Reliability: Ensures continuous operation of critical systems by minimizing downtime due to surge-related failures.
  • Reduced Maintenance Costs: Lowers maintenance costs by preventing equipment damage and reducing the need for repairs or replacements.
  • Enhanced Safety: Protects personnel and equipment from hazardous voltage surges.
  • Long Service Life: Designed for long-term reliability and performance.

Additional Details:

The SA4020-30 typically features SMA connectors. It's crucial to verify the specific frequency range, surge handling capacity, insertion loss, and VSWR (Voltage Standing Wave Ratio) in the product datasheet. Grounding is a critical aspect of surge arrester installation and the quality of the grounding connection can significantly impact its performance. Proper installation according to the manufacturer’s guidelines is required for optimal surge protection.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess