EN
  • EN
  • DE

FMCA2510-24

Part No FMCA2510-24
Manufacturer Fairview Microwave
Catalog OEM Parts (F - I)
Description Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042049-FMCA2510-24
Categories OEM Parts(F-I)
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMCA2510-24 CAD Model

Description

The FMCA2510-24 is a coaxial fixed attenuator manufactured by Fairview Microwave. This attenuator is designed to reduce the power of a signal by a specific amount while maintaining impedance matching. It operates over a broad frequency range, making it suitable for various RF and microwave applications.

Applications:

  • Signal level adjustment in test setups
  • Protecting sensitive measurement equipment
  • Impedance matching
  • Reducing signal reflections
  • Extending dynamic range of measurement systems

Features:

  • Precise attenuation value: Provides a consistent and accurate attenuation level.
  • Broadband frequency range: Operates effectively over a wide range of frequencies.
  • Low VSWR: Minimizes signal reflections and ensures efficient power transfer.
  • Rugged construction: Designed to withstand harsh environmental conditions.
  • SMA connectors: Offers reliable and secure connections.

Benefits:

  • Accurate signal control: Allows for precise adjustment of signal levels.
  • Equipment protection: Prevents damage to sensitive equipment from excessive power.
  • Improved measurement accuracy: Reduces signal reflections and ensures accurate measurements.
  • Reliable performance: Rugged construction ensures stable performance in demanding applications.
  • Easy integration: SMA connectors allow for easy integration into existing systems.

Additional Details:

The FMCA2510-24 typically provides an attenuation of 24 dB. It is important to consult the Fairview Microwave datasheet for exact specifications, including the frequency range (usually DC to several GHz), VSWR (Voltage Standing Wave Ratio), power handling capability (e.g., 2 Watts), and operating temperature range. The connectors are typically SMA male to SMA female. Always verify the specific connector types and power handling capability based on the intended application. The attenuator is designed to maintain a characteristic impedance of 50 Ohms, ensuring compatibility with most RF and microwave systems.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess