EN
  • EN
  • DE

2SB1407CSTR-E

Part No 2SB1407CSTR-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968933-2SB1407CSTR-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1407CSTR-E CAD Model

Description

The 2SB1407CSTR-E is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It's primarily designed for use in low-frequency power amplifier applications and switching circuits where moderate power dissipation is required. This transistor is known for its good linearity and low saturation voltage characteristics.

Applications:

  • Audio amplifiers: Used in the output stage of audio amplifiers for driving speakers.
  • DC-DC converters: Implemented in switching regulators for voltage conversion.
  • Motor control circuits: Employed as a switch for controlling small DC motors.
  • Power management circuits: Utilized for load switching and power distribution.
  • General-purpose switching: Suitable for various switching applications in electronic circuits.

Features:

  • PNP Silicon Epitaxial Transistor: Offers excellent gain linearity and switching performance.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Collector Current Capability: Allows for driving moderate loads.
  • Complementary to NPN Transistors: Can be used in complementary push-pull amplifier configurations.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Audio Quality: Low distortion characteristics enhance audio fidelity in amplifier applications.
  • Increased Efficiency: Low saturation voltage minimizes power loss in switching circuits.
  • Simplified Circuit Design: Complementary transistor pairs simplify push-pull amplifier design.
  • Reduced Board Space: Surface mount package allows for compact circuit layouts.
  • Enhanced Reliability: Renesas transistors are known for their high quality and long-term reliability.

Additional Details:

The 2SB1407CSTR-E typically comes in a surface-mount package, such as a SOT-89. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Ensure proper heat sinking and thermal management to prevent overheating and ensure reliable operation. Refer to the Renesas datasheet for detailed electrical characteristics, thermal specifications, and application notes. When replacing this transistor, it is important to choose a suitable replacement with similar or better specifications to maintain circuit performance. The datasheet provides crucial information for designing the biasing network to achieve optimal performance in the desired application. The transistor should be stored according to the manufacturer's recommendations to prevent degradation and maintain its performance characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess