EN
  • EN
  • DE

FM51OM1036

Part No FM51OM1036
Manufacturer Fairview Microwave
Catalog OEM Parts (F - I)
Description Key Specifications, Antenna Type: Omni, Direction Type: Omni Directional, Polarization: Vertical, Number of Ports: 1,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007211-FM51OM1036
Categories OEM Parts(F-I)
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM51OM1036 CAD Model

Description

The Fairview Microwave FM51OM1036 is a coaxial limiter designed to protect sensitive microwave components from high-power signals. This limiter ensures that the signal level does not exceed a specified threshold, preventing damage to downstream devices. It is commonly used in radar systems, communication systems, and test equipment.

Applications:

  • Radar Systems: Protects receiver front-ends from high-power radar pulses.
  • Communication Systems: Limits signal levels to prevent saturation and damage to sensitive components.
  • Test Equipment: Safeguards measurement instruments from excessive input power.
  • Electronic Warfare Systems: Protects receivers from strong interfering signals.

Features:

  • Frequency Range: Operates over a specific frequency range, typically within the microwave spectrum. (Specific frequency range unavailable, requires further research)
  • Low Insertion Loss: Minimizes signal attenuation when the input power is below the limiting threshold.
  • High Input Power Handling: Can withstand high input power levels without damage.
  • Fast Response Time: Quickly limits the output signal when the input power exceeds the threshold.

Benefits:

  • Component Protection: Prevents damage to sensitive microwave components.
  • Improved System Reliability: Enhances the overall reliability of microwave systems.
  • Extended Equipment Lifespan: Protects equipment from over-power conditions, extending its operational life.
  • Enhanced System Performance: Maintains signal integrity by limiting excessive signal levels.

Additional Details:

The Fairview Microwave FM51OM1036 limiter is designed to provide reliable and consistent performance in demanding microwave applications. The specific technical details such as the limiting threshold, insertion loss, VSWR, and operating temperature range would require a detailed datasheet review. However, it is generally engineered to provide robust protection while maintaining signal integrity. The device construction utilizes high-quality materials to ensure long-term stability and reliability. The coaxial design allows for easy integration into existing microwave systems.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess