EN
  • EN
  • DE

AK10-240C-100

Part No AK10-240C-100
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816907-AK10-240C-100
Ultra Librarian 3D Model Ultra Librarian AK10-240C-100 CAD Model

Description

The AK10-240C-100 is a surge protection device manufactured by Littelfuse Inc., belonging to their AK series of TVS (Transient Voltage Suppressor) diodes. These devices are designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications:

  • Protection of I/O Interfaces
  • Data Lines Surge Protection
  • Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • TVS Diode Technology: Utilizes TVS diode technology to quickly clamp transient voltages to safe levels.
  • Low Clamping Voltage: Offers low clamping voltage to protect sensitive components from overvoltage damage.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Provides a fast response time to quickly clamp transient voltages.
  • Compact Package: Comes in a compact package for easy integration into circuit designs.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.
  • Unidirectional Protection: Provides unidirectional protection against positive transient voltages.

Benefits:

  • Protection Against Voltage Transients: Protects electronic equipment from damage caused by voltage transients.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing component failures due to overvoltage events.
  • Reduced Downtime: Minimizes downtime by preventing equipment damage and failures.
  • Cost Savings: Reduces the cost of repairs and replacements by protecting sensitive components from damage.
  • Compliance with Industry Standards: Helps ensure compliance with industry standards for surge protection.

Additional Details:

The AK10-240C-100 has a stand-off voltage of 24V, indicating the normal operating voltage the device can handle without clamping. The '100' likely indicates the surge current capability in Amperes for a specific waveform (e.g., 8/20 µs waveform). The device will start conducting and clamping the voltage when the voltage exceeds its breakdown voltage, protecting downstream components. The specific package type is likely a DO-214AA or similar surface-mount package. For detailed specifications such as clamping voltage, peak pulse current, capacitance, and package dimensions, refer to the official Littelfuse Inc. datasheet for the AK10-240C-100.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess