EN
  • EN
  • DE

UA78P05SC

Part No UA78P05SC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165394-UA78P05SC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA78P05SC CAD Model

Description

The UA78P05SC is a programmable output voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator allows users to adjust the output voltage via external resistors, offering flexibility in a variety of applications. It provides a positive output voltage and is designed for applications requiring stable and adjustable regulated power.

Applications

  • Adjustable power supplies for prototyping
  • Voltage trimming in electronic circuits
  • Battery chargers
  • On-card regulation where precise voltage is needed
  • Post regulation for switching power supplies requiring fine tuning

Features

  • Programmable output voltage (positive)
  • Output current up to 1A
  • Internal thermal overload protection
  • Internal short-circuit current limiting
  • Output transistor safe-area compensation
  • Available in various packages

Benefits

  • Adjustable and regulated output voltage for versatile applications
  • Protection against thermal overload and short circuits
  • Simplified circuit design with minimal external components
  • Reliable operation in various environments
  • Cost-effective solution for adjustable voltage regulation

Additional Details

The UA78P05SC allows the user to set the output voltage through an external resistor divider network, providing a flexible approach for a range of voltage requirements. Input and output capacitors are recommended to improve stability and transient response. The regulator is designed to withstand variations in input voltages and operating temperatures. Internal protection prevents damage from overloads and short circuits. Refer to the manufacturer's datasheet for detailed electrical characteristics, formulas for setting output voltage, thermal considerations, and recommended operating conditions. Package type impacts thermal performance.

This programmable voltage regulator is suitable for applications where an exact voltage needs to be set or adjusted in the field, or during the design process. Its robust design and flexibility make it a popular choice for various power supply applications. The UA78P05SC offers a cost-effective solution for adjustable regulated power in a broad range of electronic circuit designs.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess