EN
  • EN
  • DE

UA772ARC

Part No UA772ARC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019470-UA772ARC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA772ARC CAD Model

Description

The UA772ARC is a precision operational amplifier manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring high accuracy, low input bias current, and low offset voltage. This amplifier is suitable for use in instrumentation amplifiers, precision voltage followers, and other high-performance analog circuits.

Applications

  • Instrumentation Amplifiers: Used to amplify small signals with high accuracy.
  • Precision Voltage Followers: Provides a high-impedance input and low-impedance output.
  • Active Filters: Employed in filter circuits requiring high precision and stability.
  • Data Acquisition Systems: Integrated into systems for accurate signal conditioning.
  • Precision Current Sources: Used in circuits that require stable and accurate current output.

Features

  • Low Input Bias Current: Minimizes errors due to input impedance.
  • Low Offset Voltage: Ensures accurate amplification of small signals.
  • High Open-Loop Gain: Provides high amplification for precise control.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise effectively.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Improved Accuracy: Ensures precise amplification and signal conditioning.
  • Reduced Errors: Minimizes errors due to input bias current and offset voltage.
  • Enhanced Noise Immunity: Provides stable and accurate performance in noisy environments.
  • Versatile Application: Suitable for a wide range of precision analog circuits.
  • Stable Performance: Maintains consistent performance over temperature variations.

Technical Specifications

The UA772ARC typically features an input bias current in the picoampere range, an offset voltage in the microvolt range, and an open-loop gain in the hundreds of thousands. It is often available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), to accommodate different mounting requirements. The supply voltage range is typically ±5V to ±15V.

In summary, the UA772ARC precision operational amplifier offers high accuracy, low input bias current, and low offset voltage, making it an excellent choice for applications requiring precise signal amplification and conditioning. Its robust performance and versatile design make it a valuable component in instrumentation, data acquisition, and other high-precision analog systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess