EN
  • EN
  • DE

R1180D351B-TR-FA

Part No R1180D351B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287453-R1180D351B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180D351B-TR-FA CAD Model

Description

The Ricoh R1180D351B-TR-FA is a voltage regulator IC designed to provide a stable and efficient power supply for various electronic devices. This regulator is part of Ricoh's R1180 series, known for its low dropout voltage and high accuracy, making it suitable for applications where power efficiency and stable voltage are crucial. The "-TR-FA" suffix indicates specific packaging and taping options for automated assembly processes, possibly with enhanced specifications or quality control.

Applications

  • Smartphones and mobile devices: Used for power management and voltage regulation of internal components.
  • Tablets and portable electronics: Ensures stable power supply for processors and displays.
  • Wireless communication devices: Powering RF modules and other sensitive components.
  • Wearable devices: Suitable for small, battery-powered devices requiring efficient power management.
  • Power management systems: As a component in larger power supply circuits.

Features

  • Low Dropout Voltage: Minimizes power loss, allowing for operation with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating, ensuring reliable operation.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Improved Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Stable System Performance: High output voltage accuracy ensures consistent and reliable performance of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage and ensure long-term reliability.
  • Compact Design: Small package size allows for integration into compact and lightweight devices.
  • Simplified Power Management: Easy to integrate and use in a variety of power supply circuits.

The R1180D351B-TR-FA typically operates with an input voltage range suitable for battery-powered applications. It features a fixed output voltage, designed to provide a precise 3.5V output. The quiescent current is very low, helping to minimize power consumption when the device is in standby mode. The regulator is available in a small package size, such as DFN(UTDFN) or SOT-23, facilitating its use in space-constrained applications. Its protection features, including overcurrent protection and thermal shutdown, contribute to the robustness and reliability of the overall system. The -TR-FA suffix indicates it is tape and reel for automated pick and place assembly, and potentially a higher grade of quality or reliability.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess