EN
  • EN
  • DE

UA760DM

Part No UA760DM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Description Comparator, 1 Func, 6000uV Offset-Max, 16ns Response Time, BIPolar, CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101891-UA760DM
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA760DM CAD Model

Description

The UA760DM is a high-speed operational amplifier manufactured by Fairchild/ON Semiconductor. Designed for applications demanding high bandwidth and fast settling times, it is well-suited for use in high-speed data acquisition systems, video amplifiers, and other applications where speed is critical.

Applications

  • High-Speed Amplifiers: Used in amplifier circuits requiring high bandwidth and fast settling times.
  • Video Amplifiers: Employed in video amplifier circuits to amplify video signals.
  • Data Acquisition Systems: Integrated into data acquisition systems for high-speed signal processing.
  • Pulse Amplifiers: Used in pulse amplifier circuits to amplify short-duration pulses.
  • Line Drivers: Employed as line drivers for transmitting signals over long distances.
  • High-Speed Comparators: Utilized as comparators in high-speed comparison circuits.

Features

  • High Slew Rate: Offers a high slew rate for fast signal processing.
  • Wide Bandwidth: Provides a wide bandwidth for amplifying high-frequency signals.
  • Fast Settling Time: Ensures quick settling to the final output value.
  • Low Input Offset Voltage: Minimizes errors due to input offset voltage.
  • High Open-Loop Gain: Provides significant amplification for precise signal amplification.
  • Short-Circuit Protection: Protects the op-amp from damage due to output short circuits.

Benefits

  • High Speed Performance: Enables fast and accurate signal processing.
  • Versatility: Suitable for a wide range of high-speed applications.
  • Accuracy: Low input offset voltage ensures precise signal amplification.
  • Reliability: Short-circuit protection enhances the reliability of the op-amp.

Additional Details

The UA760DM typically requires both positive and negative supply voltages for operation. Proper decoupling capacitors should be used on the power supply lines to ensure stable operation. External compensation may be required to optimize the frequency response of the amplifier for specific applications. The device's performance is highly dependent on the layout of the circuit board; careful attention to grounding and signal routing is essential.

Refer to the ON Semiconductor datasheet for detailed electrical characteristics, application circuits, and recommended design practices.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess