EN
  • EN
  • DE

UA710DM

Part No UA710DM
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description IC IC, Volt Comparator, Single, Bipolar, DIP, 14PIN, Ceramic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231345-UA710DM
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA710DM CAD Model

Description

The UA710DM is a high-speed operational amplifier (op-amp) originally manufactured by Fairchild Semiconductor, now potentially available from ON Semiconductor or other manufacturers. It's designed for applications requiring high gain, wide bandwidth, and fast settling time. The 'DM' suffix typically indicates a dual-in-line metal can package and military temperature range operation.

Applications

  • High-speed comparators
  • Pulse amplifiers
  • Video amplifiers
  • Instrumentation amplifiers
  • High-speed signal processing
  • Military and aerospace applications (due to robust packaging)

Features

  • High open-loop gain
  • Wide bandwidth
  • Fast settling time
  • Short-circuit protection
  • Offset voltage null capability
  • Military temperature range operation
  • Metal can package (hermetic seal)

Benefits

  • High-speed performance: Enables fast signal processing and amplification.
  • High gain: Provides significant signal amplification.
  • Robust construction: Metal can package provides a hermetic seal for enhanced reliability.
  • Military temperature range: Operates reliably in extreme temperatures.
  • Short-circuit protection: Prevents damage from output short circuits.
  • Offset voltage adjustment: Allows for precise calibration and minimizing output errors.

Technical Details

The UA710DM operates with dual power supplies (typically ±15V). It utilizes a bipolar transistor design to achieve high-speed performance. The metal can package provides excellent thermal conductivity and shielding against electromagnetic interference. The offset voltage can be nulled using an external potentiometer. The specific slew rate and gain-bandwidth product depend on the manufacturer and operating conditions. The metal can package is more robust than plastic packages for demanding applications and higher operating temperatures.

You May Also Be Interested in

Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess