EN
  • EN
  • DE

UA339PC

Part No UA339PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Description Fsc UA339PC IC Quad Comp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026751-UA339PC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA339PC CAD Model

Description

The UA339PC is a quad differential comparator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This integrated circuit (IC) contains four independent voltage comparators designed to compare two input voltages and provide a digital output indicating which voltage is higher. The comparator can operate from a single power supply over a wide voltage range.

Applications:

  • Voltage Monitoring: Used for monitoring voltage levels in power supplies and other electronic circuits.
  • Threshold Detection: Employed for threshold detection applications, such as over-voltage and under-voltage detection.
  • Zero-Crossing Detection: Utilized for detecting zero-crossing points in AC signals.
  • Oscillators: Integrated into oscillator circuits for generating clock signals.
  • Analog-to-Digital Conversion: Used in simple analog-to-digital converter (ADC) circuits.

Features:

  • Quad Comparator: Contains four independent voltage comparators.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Operating Voltage Range: Wide operating voltage range, typically from 2V to 36V.
  • Low Input Bias Current: Low input bias current minimizes input loading.
  • Open Collector Output: Open collector output allows for flexible interfacing with other circuits.
  • DIP Package: Available in a DIP (Dual In-Line Package) for easy prototyping and breadboarding.

Benefits:

  • Versatile: Can be used in various comparator applications.
  • Wide Voltage Range: Wide operating voltage range allows for use in different systems.
  • Easy to Use: DIP package allows for easy prototyping and breadboarding.
  • Flexible Interfacing: Open collector output provides flexible interfacing options.
  • Low Input Loading: Low input bias current minimizes input loading.

Additional Details:

The UA339PC is configured by connecting the input voltages to the inverting and non-inverting inputs of each comparator. When the voltage at the non-inverting input is higher than the voltage at the inverting input, the output goes HIGH (or remains floating in the case of an open collector output). Conversely, when the inverting input voltage is higher, the output goes LOW (or is pulled down to ground by the external pull-up resistor). The open-collector output requires an external pull-up resistor to define the HIGH state. This comparator is commonly used in monitoring circuits, control systems, and various signal processing applications. Fairchild/ON Semiconductor is a well-known manufacturer, and the UA339 series is known for its reliability and versatility.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess