EN
  • EN
  • DE

UA1489PC

Part No UA1489PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101865-UA1489PC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA1489PC CAD Model

Description

The UA1489PC is a Quad Line Receiver manufactured by Fairchild/ON Semiconductor. This device is designed to interface with single-ended transmission lines and convert the received signals into logic levels compatible with digital circuits. It is typically used in data communication systems and other applications where reliable signal reception is required.

Applications

  • RS-232 Interfaces: Commonly used as a receiver in RS-232 serial communication systems.
  • Data Transmission Systems: Employed in various data transmission applications to convert line signals to logic levels.
  • Industrial Control Systems: Integrated into industrial control equipment for reliable data reception.
  • Computer Peripherals: Used in interfacing computer peripherals, such as printers and modems.

Features

  • Quad Receiver: Contains four independent receivers in a single package.
  • TTL Compatibility: Provides outputs compatible with TTL (Transistor-Transistor Logic) levels.
  • Built-In Hysteresis: Includes hysteresis to improve noise immunity and prevent oscillations.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Input Protection: Features input protection to withstand overvoltage conditions.
  • High Input Impedance: Offers high input impedance to minimize loading effects on the transmission line.

Benefits

  • Improved Noise Immunity: Hysteresis enhances noise immunity, ensuring reliable signal reception.
  • Simplified Interface: TTL-compatible outputs simplify interfacing with digital circuits.
  • Reduced Component Count: Integration of four receivers into a single package reduces component count and board space.
  • Reliable Data Transmission: Ensures reliable data transmission in noisy environments.
  • Cost-Effective Solution: Provides a cost-effective solution for line receiver applications.

Additional Details

The UA1489PC typically requires a 5V power supply and provides four independent receiver channels. The input voltage thresholds and output voltage levels are specified in the manufacturer's datasheet. The propagation delay, which is the time it takes for a signal to propagate through the receiver, is another important parameter to consider. The device is available in various package types, such as DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). It's crucial to refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess