EN
  • EN
  • DE

TMC1275M7C20

Part No TMC1275M7C20
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Video A/D Conveter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1270690-TMC1275M7C20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC1275M7C20 CAD Model

Description

The TMC1275M7C20 is a power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This PMIC integrates various power conversion and management functions into a single chip, offering a compact and efficient solution for a wide range of electronic devices.

Applications

  • Smartphones and Tablets: Used for efficient power management and battery charging.
  • Portable Media Players: Regulates power for audio and video playback.
  • Handheld Gaming Devices: Provides stable power for processing and display functions.
  • Digital Cameras: Manages power distribution and battery charging.
  • Wearable Devices: Enables compact and efficient power solutions for smartwatches and fitness trackers.

Features

  • Integrated Buck Converter: High-efficiency step-down DC-DC conversion.
  • Low Dropout Regulator (LDO): Provides stable output voltage with low voltage drop.
  • Battery Charger: Integrated charging circuitry for Lithium-ion batteries.
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.
  • I2C Interface: Allows for digital control and monitoring of power management functions.

Benefits

  • High Efficiency: Minimizes power loss and extends battery life.
  • Compact Size: Reduces board space requirements.
  • Integrated Functionality: Simplifies system design and reduces component count.
  • Robust Protection: Ensures reliable operation and prevents damage from faults.
  • Programmable Settings: Allows for flexible configuration to meet specific application requirements.

Additional Details

The TMC1275M7C20 operates with a wide input voltage range, typically from 2.7V to 5.5V, making it suitable for various battery-powered applications. Its integrated buck converter offers high efficiency, converting the input voltage to the required output voltage with minimal power loss. The LDO provides a stable and regulated voltage for sensitive components. The integrated battery charger supports various charging profiles, allowing for optimized charging of Lithium-ion batteries. The I2C interface enables digital control of parameters such as output voltage, current limits, and protection thresholds. The device is available in a small form factor package, making it suitable for space-constrained applications.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess