EN
  • EN
  • DE

TIP29TU

Part No TIP29TU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001926-TIP29TU
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIP29TU CAD Model

Description

The TIP29TU is a NPN Bipolar Junction Transistor (BJT) designed for general-purpose amplifier and switching applications. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this transistor is known for its robust characteristics and ease of use in a variety of electronic circuits.

Applications

  • General Purpose Amplification: Used in amplifier circuits to boost signal strength.
  • Switching Applications: Employed as a switch to control current flow in various electronic circuits.
  • Motor Control: Utilized in simple motor control circuits for driving small DC motors.
  • Power Supplies: Integrated into linear power supplies for voltage regulation and current control.

Features

  • NPN Transistor: A general-purpose NPN bipolar junction transistor.
  • Medium Power: Designed for medium power applications.
  • High Collector Current: Capable of handling relatively high collector current.
  • High Voltage: Suitable for use in high-voltage circuits.
  • Through-Hole Package: Comes in a standard TO-220 package for easy through-hole mounting.

Benefits

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Easy to Use: Simple to integrate into various electronic circuits.
  • Reliable Performance: Provides reliable performance in general-purpose applications.

Additional Details

The TIP29TU typically has a collector-emitter voltage rating of 40V, a collector current rating of 1A, and a power dissipation rating of 30W. It is commonly packaged in a TO-220 package, which allows for easy heat sinking. This transistor is widely used in hobbyist projects, educational circuits, and basic electronic applications where a reliable and easy-to-use NPN transistor is required.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess