EN
  • EN
  • DE

SOC1044TVM

Part No SOC1044TVM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 336383-SOC1044TVM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOC1044TVM CAD Model

Description

The SOC1044TVM, manufactured by Fairchild/ON Semiconductor, is a highly integrated power management solution designed to efficiently manage power distribution in various electronic systems. This component integrates multiple functionalities to optimize power consumption and improve overall system performance.

Applications:

  • Power Supplies: Used in AC-DC power supplies to manage power conversion and distribution.
  • Embedded Systems: Integrated into embedded systems to provide stable and regulated power.
  • Industrial Control Systems: Utilized in industrial automation and control equipment for efficient power management.
  • Consumer Electronics: Found in devices such as set-top boxes, networking equipment, and other consumer electronics to optimize power usage.

Features:

  • Integrated Power Management: Combines multiple power management functions into a single chip, reducing component count and board space.
  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Overvoltage Protection: Includes overvoltage protection to protect the system from voltage spikes.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.
  • Under-Voltage Lockout (UVLO): Ensures reliable operation by preventing the device from operating at insufficient voltage levels.

Benefits:

  • Improved System Performance: Optimized power management leads to improved system performance and stability.
  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components required, simplifying the design and reducing cost.
  • Enhanced Reliability: Protection features such as overvoltage and overcurrent protection enhance the reliability of the system.
  • Energy Efficiency: High efficiency design minimizes power loss and reduces energy consumption.
  • Compact Design: Small footprint allows for use in compact and space-constrained applications.

The SOC1044TVM is designed to meet the stringent requirements of modern electronic systems, providing a robust and efficient power management solution. Its integrated features and protection mechanisms ensure reliable operation and long-term stability.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess