EN
  • EN
  • DE

SG6859TZNL

Part No SG6859TZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092607-SG6859TZNL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6859TZNL CAD Model

Description

The SG6859TZNL is a highly integrated PWM controller from Fairchild/ON Semiconductor, specifically designed for offline flyback converter applications. It incorporates a current mode PWM controller and various protection features to provide a cost-effective and reliable solution for power supply designs requiring low standby power and high efficiency. This device is frequently used in adapters and chargers for various consumer electronics.

Applications

  • AC/DC Adapters for Consumer Electronics (e.g., set-top boxes, DVD players)
  • Battery Chargers for Mobile Devices (e.g., smartphones, tablets)
  • Standby Power Supplies
  • LED Lighting Power Supplies
  • Small Power Adapters for portable devices

Features

  • Current Mode PWM Control: Provides stable operation and excellent line/load regulation.
  • Low Startup Current: Minimizes power consumption during startup, improving energy efficiency.
  • Frequency Jittering: Reduces EMI emissions by spreading the switching frequency over a range.
  • Over-Temperature Protection (OTP): Protects the device from thermal damage caused by overheating.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding safe limits, protecting the connected load.
  • Over-Current Protection (OCP): Limits the output current to protect the device and the load from excessive current draw.
  • Under-Voltage Lockout (UVLO): Ensures reliable startup and prevents erratic operation due to low input voltage.
  • Open-Loop Protection (OLP): Protects the power supply in the event of a feedback loop failure.
  • Soft-Start Function: Reduces stress on components during power-up, enhancing overall system reliability.
  • Cycle-by-Cycle Current Limiting: Provides fast and accurate current limiting, protecting against short-circuit conditions.

Benefits

  • High Efficiency: Minimizes power losses for energy-efficient operation.
  • Compact Design: Integrated features reduce board space requirements.
  • Enhanced Reliability: Comprehensive protection features ensure robust and stable performance.
  • Simplified Design: Requires fewer external components, simplifying the design process.
  • Improved EMI Performance: Frequency jittering minimizes electromagnetic interference, reducing the need for additional filtering components.
  • Cost-Effective Solution: Integrated features contribute to a lower overall system cost.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements for standby power consumption.

Additional Details

The SG6859TZNL typically operates at a fixed switching frequency, optimized for efficiency and EMI reduction. It usually comes in an SOP (Small Outline Package). Detailed specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the device's datasheet. This device is designed to comply with international safety and energy efficiency standards, such as Energy Star and ErP regulations.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess