EN
  • EN
  • DE

BAT54CH-R1-000A1

Part No BAT54CH-R1-000A1
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818774-BAT54CH-R1-000A1
Ultra Librarian 3D Model Ultra Librarian BAT54CH-R1-000A1 CAD Model

Description

The BAT54CH-R1-000A1 is a Schottky Barrier Diode manufactured by Panjit. This diode is designed for applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • DC-DC converters: Used for rectification and voltage clamping.
  • High-speed switching circuits: Ideal for circuits requiring rapid switching.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Clamping circuits: Protects sensitive components from voltage spikes.
  • Instrumentation: Used in precision measurement equipment for signal rectification and detection.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Reduces signal distortion in high-speed circuits.
  • Small surface mount package: Allows for compact designs.
  • High surge current capability: Provides protection against transient overloads.

Benefits:

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced performance: Fast switching speed enables high-frequency applications.
  • Compact design: Small package size allows for high-density circuit layouts.
  • Increased reliability: High surge current capability protects against transient events.
  • Simplified circuit design: Can be easily integrated into a variety of circuits.

Additional Details:

The BAT54CH-R1-000A1 is typically packaged in a small surface mount package, such as SOT-23. Key specifications include a low forward voltage drop (typically around 0.3-0.4V), a high switching speed (typically in the picosecond range), and a reverse voltage rating of 30V. It is suitable for a wide range of applications where efficient and fast rectification is required.

This Schottky diode is often used in portable devices, power management circuits, and high-frequency communication systems due to its optimal balance of performance characteristics and compact size. The "-R1-000A1" suffix often refers to specific packaging or tape and reel options provided by Panjit. Always consult the datasheet for definitive specifications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess